110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
YageoThin Film Resistors - SMD 1/16W 110Kohm .1% 25ppm
RES SMD 110K OHM 0.1% 1/16W 0402
RES, 110K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES
RES, 110K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | YAG4162TR-ND | 1991275 | 1991275P | RT0402BRD07110KL | RT0402BRD07110KL | 82AH8768 | 58AK6153 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | YageoThin Film Resistors - SMD 1/16W 110K ohm .1% 25ppm | Chip Resistor - Surface Mount | Res, 110K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo | Res, 110K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Precision Resistor | |||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 | 0402; 0402 [1005 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |