Yageo USA Resistors - Chip Resistor - Surface Mount RT0402BRD0710RL

Description
Win Source Part Number: 1028526-RT0402BRD071 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B10RE1; 1879061-3; ERA-2AKD100X; MCS04020C1009FE000; RT0402DRD0710RL; RC0402FR-0710RL; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0402BRD0710RL-ND,Y AG3340CT,YAG3340DKR, YAG3340TR
Request a Quote Datasheet
Description
Win Source Part Number: 1028526-RT0402BRD071 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B10RE1; 1879061-3; ERA-2AKD100X; MCS04020C1009FE000; RT0402DRD0710RL; RC0402FR-0710RL; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0402BRD0710RL-ND,Y AG3340CT,YAG3340DKR, YAG3340TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1028526-RT0402BRD0710RL
Resistors - Chip Resistor - Surface Mount 1028526-RT0402BRD0710RL
Win Source Part Number: 1028526-RT0402BRD071 0RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B10RE1; 1879061-3; ERA-2AKD100X; MCS04020C1009FE000; RT0402DRD0710RL; RC0402FR-0710RL; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0402BRD0710RL-ND,Y AG3340CT,YAG3340DKR, YAG3340TR

Win Source Part Number: 1028526-RT0402BRD0710RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B10RE1; 1879061-3; ERA-2AKD100X; MCS04020C1009FE000; RT0402DRD0710RL; RC0402FR-0710RL;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT0402BRD0710RL-ND,YAG3340CT,YAG3340DKR,YAG3340TR

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3340CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3340CT-ND
Chip Resistor - Surface Mount YAG3340CT-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3340DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3340DKR-ND
Chip Resistor - Surface Mount YAG3340DKR-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3340TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3340TR-ND
Chip Resistor - Surface Mount YAG3340TR-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991272
Surface Mount Resistors 1991272
Yageo RT0402BRD0710RL

Yageo RT0402BRD0710RL

Supplier's Site
Surface Mount Resistors - 1991273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991273P
Surface Mount Resistors 1991273P
Yageo RT0402BRD0710RL

Yageo RT0402BRD0710RL

Supplier's Site
Surface Mount Resistors - 1991273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991273
Surface Mount Resistors 1991273
Yageo RT0402BRD0710RL

Yageo RT0402BRD0710RL

Supplier's Site
10ohm 0.0625W Resistor - 52-RT0402BRD0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10ohm 0.0625W Resistor
52-RT0402BRD0710RL
10ohm 0.0625W Resistor 52-RT0402BRD0710RL
0402 10ohm 0.1% Thin Film Chip Resistor, 0.0625W Product overview: RT0402BRD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10ohm, 0.0625W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, 0.0625W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0710RL can be used for catalog matching and distributor lookup.

0402 10ohm 0.1% Thin Film Chip Resistor, 0.0625W Product overview: RT0402BRD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10ohm, 0.0625W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, 0.0625W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0 OHM 1/16W .1% SMD 0402 - RT0402BRD0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/16W .1% SMD 0402
RT0402BRD0710RL
RES 10.0 OHM 1/16W .1% SMD 0402 RT0402BRD0710RL
RES 10.0ohm 1/16W .1% SMD 0402

RES 10.0ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0710RL
Chip Resistor - Surface Mount RT0402BRD0710RL
RES SMD 10 OHM 0.1% 1/16W 0402

RES SMD 10 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 10R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8763
Res, 10R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8763
RES, 10R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 10R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4020
Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4020
RES, 10R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1028526-RT0402BRD0710RL YAG3340CT-ND 1991272 1991273P 52-RT0402BRD0710RL RT0402BRD0710RL RT0402BRD0710RL 82AH8763 49AK4020
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 10ohm 0.0625W Resistor RES 10.0 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 10R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0600 watts 16 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details