Yageo USA RES 10.5K OHM 1/16W .1% SMD 0402 RT0402BRD0710K5L

Description
RES 10.5Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 10.5Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/16W .1% SMD 0402 - RT0402BRD0710K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/16W .1% SMD 0402
RT0402BRD0710K5L
RES 10.5K OHM 1/16W .1% SMD 0402 RT0402BRD0710K5L
RES 10.5Kohm 1/16W .1% SMD 0402

RES 10.5Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4160TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4160TR-ND
Chip Resistor - Surface Mount YAG4160TR-ND
10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4160CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4160CT-ND
Chip Resistor - Surface Mount YAG4160CT-ND
10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4160DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4160DKR-ND
Chip Resistor - Surface Mount YAG4160DKR-ND
10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 10K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4947
Res, 10K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4947
RES, 10K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 10K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4948
Res, 10K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4948
RES, 10K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 10K5, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5532
Res, 10K5, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5532
RES, 10K5, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 10K5, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402BRD0710K5L YAG4160TR-ND 58AK4947 46AK5532
Product Name RES 10.5K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 10K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 10K5, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 10500 ohms 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 157550 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details