Yageo USA YageoThin Film Resistors - SMD 1/16W 10.2K ohm .1% 25ppm RT0402BRD0710K2L

Description
YageoThin Film Resistors - SMD 1/16W 10.2Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 10.2Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 10.2K ohm .1% 25ppm - RT0402BRD0710K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 10.2K ohm .1% 25ppm
RT0402BRD0710K2L
YageoThin Film Resistors - SMD 1/16W 10.2K ohm .1% 25ppm RT0402BRD0710K2L
YageoThin Film Resistors - SMD 1/16W 10.2Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 10.2Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1344TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1344TR-ND
Chip Resistor - Surface Mount YAG1344TR-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1344CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1344CT-ND
Chip Resistor - Surface Mount YAG1344CT-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1344DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1344DKR-ND
Chip Resistor - Surface Mount YAG1344DKR-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0710K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0710K2L
Chip Resistor - Surface Mount RT0402BRD0710K2L
RES SMD 10.2KOHM 0.1% 1/16W 0402

RES SMD 10.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD0710K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD0710K2L
Resistors - Chip Resistor - Surface Mount RT0402BRD0710K2L
RES SMD 10.2KOHM 0.1% 1/16W 0402

RES SMD 10.2KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 10K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8762
Res, 10K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8762
RES, 10K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 10K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4017
Res, 10K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4017
RES, 10K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT0402BRD0710K2L YAG1344TR-ND RT0402BRD0710K2L RT0402BRD0710K2L 82AH8762 49AK4017
Product Name YageoThin Film Resistors - SMD 1/16W 10.2K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 10K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Resistance Range 10200 ohms 10200 ohms 10200 ohms 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details