Yageo USA Thin Film Resistors - SMD 1/16W 105 ohm .1% 25ppm RT0402BRD07105RL

Description
Thin Film Resistors - SMD 1/16W 105ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 105ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 105 ohm .1% 25ppm - RT0402BRD07105RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 105 ohm .1% 25ppm
RT0402BRD07105RL
Thin Film Resistors - SMD 1/16W 105 ohm .1% 25ppm RT0402BRD07105RL
Thin Film Resistors - SMD 1/16W 105ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 105ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07105RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRD07105RL-ND
Chip Resistor - Surface Mount RT0402BRD07105RL-ND
105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07105RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07105RL
Chip Resistor - Surface Mount RT0402BRD07105RL
RES SMD 105 OHM 0.1% 1/16W 0402

RES SMD 105 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRD07105RL RT0402BRD07105RL-ND RT0402BRD07105RL
Product Name Thin Film Resistors - SMD 1/16W 105 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details