Yageo USA Resistors - Chip Resistor - Surface Mount RT0402BRD07100RL

Description
Win Source Part Number: 1228578-RT0402BRD071 00RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0402BRD07100RL-ND, YAG2301TR,YAG2301CT, YAG2301DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1228578-RT0402BRD071 00RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0402BRD07100RL-ND, YAG2301TR,YAG2301CT, YAG2301DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1228578-RT0402BRD07100RL
Resistors - Chip Resistor - Surface Mount 1228578-RT0402BRD07100RL
Win Source Part Number: 1228578-RT0402BRD071 00RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0402BRD07100RL-ND, YAG2301TR,YAG2301CT, YAG2301DKR

Win Source Part Number: 1228578-RT0402BRD07100RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT0402BRD07100RL-ND,YAG2301TR,YAG2301CT,YAG2301DKR

Buy Now Datasheet
Surface Mount Resistors - 1991269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991269P
Surface Mount Resistors 1991269P
Yageo RT0402BRD07100RL

Yageo RT0402BRD07100RL

Supplier's Site
Surface Mount Resistors - 1991268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991268
Surface Mount Resistors 1991268
Yageo RT0402BRD07100RL

Yageo RT0402BRD07100RL

Supplier's Site
Surface Mount Resistors - 1991269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991269
Surface Mount Resistors 1991269
Yageo RT0402BRD07100RL

Yageo RT0402BRD07100RL

Supplier's Site
SMD 100 Ohm Resistor - 52-RT0402BRD07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm Resistor
52-RT0402BRD07100RL
SMD 100 Ohm Resistor 52-RT0402BRD07100RL
100 Ohm 0.1% Thin Film Chip Resistor 0402 SMD Product overview: RT0402BRD07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07100RL can be used for catalog matching and distributor lookup.

100 Ohm 0.1% Thin Film Chip Resistor 0402 SMD Product overview: RT0402BRD07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 1/16W .1% SMD 0402 - RT0402BRD07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/16W .1% SMD 0402
RT0402BRD07100RL
RES 100 OHM 1/16W .1% SMD 0402 RT0402BRD07100RL
RES 100ohm 1/16W .1% SMD 0402

RES 100ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG2301TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2301TR-ND
Chip Resistor - Surface Mount YAG2301TR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2301DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2301DKR-ND
Chip Resistor - Surface Mount YAG2301DKR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2301CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2301CT-ND
Chip Resistor - Surface Mount YAG2301CT-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07100RL
Chip Resistor - Surface Mount RT0402BRD07100RL
RES SMD 100 OHM 0.1% 1/16W 0402

RES SMD 100 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 100R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8765
Res, 100R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8765
RES, 100R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 100R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4022
Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4022
RES, 100R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1228578-RT0402BRD07100RL 1991269P 1991268 52-RT0402BRD07100RL RT0402BRD07100RL YAG2301TR-ND RT0402BRD07100RL 82AH8765 49AK4022
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 100 Ohm Resistor RES 100 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0625 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details