Yageo USA Chip Resistor - Surface Mount RT0402BRC0715KL

Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRC0715KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRC0715KL-ND
Chip Resistor - Surface Mount RT0402BRC0715KL-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 0402 15K Ohm 0.1% 0.063W(1/16W) ±15ppm/C Molded SMD Paper T/R - 898-RT0402BRC0715KL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 15K Ohm 0.1% 0.063W(1/16W) ±15ppm/C Molded SMD Paper T/R
898-RT0402BRC0715KL
Res Thin Film 0402 15K Ohm 0.1% 0.063W(1/16W) ±15ppm/C Molded SMD Paper T/R 898-RT0402BRC0715KL
Res Thin Film 0402 15K Ohm 0.1% 0.063W(1/16W) ±15ppm/C Molded SMD Paper T/R

Res Thin Film 0402 15K Ohm 0.1% 0.063W(1/16W) ±15ppm/C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RT0402BRC0715KL-ND 898-RT0402BRC0715KL
Product Name Chip Resistor - Surface Mount Res Thin Film 0402 15K Ohm 0.1% 0.063W(1/16W) ±15ppm/C Molded SMD Paper T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details