Yageo USA RES 6.19K OHM 1/16W .1% 0402 RT0402BRB076K19L

Description
RES 6.19Kohm 1/16W .1% 0402
Request a Quote Datasheet
Description
RES 6.19Kohm 1/16W .1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/16W .1% 0402 - RT0402BRB076K19L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/16W .1% 0402
RT0402BRB076K19L
RES 6.19K OHM 1/16W .1% 0402 RT0402BRB076K19L
RES 6.19Kohm 1/16W .1% 0402

RES 6.19Kohm 1/16W .1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-6.19KNETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.19KNETR-ND
Chip Resistor - Surface Mount 311-6.19KNETR-ND
6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-6.19KNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.19KNEDKR-ND
Chip Resistor - Surface Mount 311-6.19KNEDKR-ND
6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-6.19KNECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-6.19KNECT-ND
Chip Resistor - Surface Mount 311-6.19KNECT-ND
6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRB076K19L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRB076K19L
Resistors - Chip Resistor - Surface Mount RT0402BRB076K19L
RES SMD 6.19KOHM 0.1% 1/16W 0402

RES SMD 6.19KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402BRB076K19L 311-6.19KNETR-ND RT0402BRB076K19L
Product Name RES 6.19K OHM 1/16W .1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 6190 ohms 6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details