Yageo USA Chip Resistor - Surface Mount RT0402BRB07698RL

Description
RES 698 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 698 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRB07698RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRB07698RL-ND
Chip Resistor - Surface Mount 13-RT0402BRB07698RL-ND
RES 698 OHM 0.1% 1/16W 0402

RES 698 OHM 0.1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT0402BRB07698RL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details