390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistors - SMD 1/16W 390ohm .1% 10ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0402BRB07390RL-ND | RT0402BRB07390RL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/16W 390 ohm .1% 10ppm |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 390 ohms | 390 ohms |