Yageo USA Thin Film Resistors - SMD 1/16W 30K ohm .1% 10ppm RT0402BRB0730KL

Description
Thin Film Resistors - SMD 1/16W 30Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 30Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 30K ohm .1% 10ppm - RT0402BRB0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 30K ohm .1% 10ppm
RT0402BRB0730KL
Thin Film Resistors - SMD 1/16W 30K ohm .1% 10ppm RT0402BRB0730KL
Thin Film Resistors - SMD 1/16W 30Kohm .1% 10ppm

Thin Film Resistors - SMD 1/16W 30Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRB0730KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRB0730KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRB0730KLDKR-ND
RES SMD 30K OHM 0.1% 1/16W 0402

RES SMD 30K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRB0730KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRB0730KLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRB0730KLCT-ND
RES SMD 30K OHM 0.1% 1/16W 0402

RES SMD 30K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRB0730KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRB0730KLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRB0730KLTR-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRB0730KL 13-RT0402BRB0730KLDKR-ND
Product Name Thin Film Resistors - SMD 1/16W 30K ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details