Yageo USA Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm RT0402BRB0710KL

Description
Thin Film Resistors - SMD 1/16W 10Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 10Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm - RT0402BRB0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm
RT0402BRB0710KL
Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm RT0402BRB0710KL
Thin Film Resistors - SMD 1/16W 10Kohm .1% 10ppm

Thin Film Resistors - SMD 1/16W 10Kohm .1% 10ppm

Supplier's Site
Surface Mount Resistors - 1991261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991261
Surface Mount Resistors 1991261
Yageo RT0402BRB0710KL

Yageo RT0402BRB0710KL

Supplier's Site
Surface Mount Resistors - 1991262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991262
Surface Mount Resistors 1991262
Yageo RT0402BRB0710KL

Yageo RT0402BRB0710KL

Supplier's Site
Surface Mount Resistors - 1991262P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991262P
Surface Mount Resistors 1991262P
Yageo RT0402BRB0710KL

Yageo RT0402BRB0710KL

Supplier's Site
Chip Resistor - Surface Mount - YAG4153TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4153TR-ND
Chip Resistor - Surface Mount YAG4153TR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4153CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4153CT-ND
Chip Resistor - Surface Mount YAG4153CT-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4153DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4153DKR-ND
Chip Resistor - Surface Mount YAG4153DKR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRB0710KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRB0710KL
Resistors - Chip Resistor - Surface Mount RT0402BRB0710KL
RES SMD 10K OHM 0.1% 1/16W 0402

RES SMD 10K OHM 0.1% 1/16W 0402

Supplier's Site
Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm - 898-RT0402BRB0710KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm
898-RT0402BRB0710KL
Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm 898-RT0402BRB0710KL
Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm

Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm

Supplier's Site
Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8754
Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8754
RES, 10K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT0402BRB0710KL 1991261 1991262P YAG4153TR-ND RT0402BRB0710KL 898-RT0402BRB0710KL 82AH8754
Product Name Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 10K ohm .1% 10ppm Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products