RES 93.1 OHM 1% 1/20W 0201
RES 93.1 OHM 1% 1/20W 0201
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT0201FRD0793R1L-ND | RT0201FRD0793R1L |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) |
| Resistance Range | 93.1 ohms | 93.1 ohms |