2 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RSF5WSJB-91-2R-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 2 ohms |