5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RSF5SSJT-73-5K6 | RSF5SSJT-73-5K6-ND |
| Product Name | Metal Oxide Film Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Metal Foil | MetalOxide |
| Resistance Range | 5600 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 5 watts | 5 watts |