RES 33K OHM 5% 2W AXIAL
33 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
RES METAL OXIDE 2W 5% AXIAL
| Yageo USA | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RSF2WSJT-73-33K | 13-RSF2WSJT-73-33KCT-ND | 898-RSF2WSJT-73-33K |
| Product Name | Metal Oxide Film Leaded Resistors | Through Hole Resistors | RES METAL OXIDE 2W 5% AXIAL |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Technology / Construction | Metal Foil | MetalOxide | MetalOxide; Metal Oxide Film |
| Resistance Range | 33000 ohms | 33000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 2 watts | 2 watts |