30 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RSF2WSJT-73-30R | RSF2WSJT-73-30R-ND |
| Product Name | Metal Oxide Film Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Metal Foil | MetalOxide |
| Resistance Range | 30 ohms | 30 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 2 watts |