Yageo USA Metal Oxide Film Leaded Resistors RSF2WSJT-52-3K6

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Film Leaded Resistors - RSF2WSJT-52-3K6 - Yageo USA
Milpitas, CA, United States
Metal Oxide Film Leaded Resistors
RSF2WSJT-52-3K6
Metal Oxide Film Leaded Resistors RSF2WSJT-52-3K6
General Features

General Features

Supplier's Site
Through Hole Resistors - RSF2WSJT-52-3K6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSF2WSJT-52-3K6-ND
Through Hole Resistors RSF2WSJT-52-3K6-ND
3.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

3.6 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number RSF2WSJT-52-3K6 RSF2WSJT-52-3K6-ND
Product Name Metal Oxide Film Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalOxide
Resistance Range 3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details