Yageo USA Metal Oxide Film Leaded Resistors RSF2WSJT-52-300R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Film Leaded Resistors - RSF2WSJT-52-300R - Yageo USA
Milpitas, CA, United States
Metal Oxide Film Leaded Resistors
RSF2WSJT-52-300R
Metal Oxide Film Leaded Resistors RSF2WSJT-52-300R
General Features

General Features

Supplier's Site
Through Hole Resistors - RSF2WSJT-52-300R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSF2WSJT-52-300R-ND
Through Hole Resistors RSF2WSJT-52-300R-ND
300 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

300 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number RSF2WSJT-52-300R RSF2WSJT-52-300R-ND
Product Name Metal Oxide Film Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalOxide
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details