Yageo USA RES 6.2 OHM 2W 5% METAL OXIDE RSF200JB-73-6R2

Description
RES 6.2ohm 2W 5% METAL OXIDE
Request a Quote Datasheet
Description
RES 6.2ohm 2W 5% METAL OXIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 2W 5% METAL OXIDE - RSF200JB-73-6R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 2W 5% METAL OXIDE
RSF200JB-73-6R2
RES 6.2 OHM 2W 5% METAL OXIDE RSF200JB-73-6R2
RES 6.2ohm 2W 5% METAL OXIDE

RES 6.2ohm 2W 5% METAL OXIDE

Supplier's Site
Through Hole Resistors - 13-RSF200JB-73-6R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF200JB-73-6R2-ND
Through Hole Resistors 13-RSF200JB-73-6R2-ND
6.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

6.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RSF200JB-73-6R2 13-RSF200JB-73-6R2-ND
Product Name RES 6.2 OHM 2W 5% METAL OXIDE Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details