Yageo USA RES 4.7 OHM 2W 5% AXIAL RSF200JB-73-4R7

Description
RES 4.7ohm 2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 2W 5% AXIAL - RSF200JB-73-4R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 2W 5% AXIAL
RSF200JB-73-4R7
RES 4.7 OHM 2W 5% AXIAL RSF200JB-73-4R7
RES 4.7ohm 2W 5% AXIAL

RES 4.7ohm 2W 5% AXIAL

Supplier's Site
Through Hole Resistors - 13-RSF200JB-73-4R7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF200JB-73-4R7-ND
Through Hole Resistors 13-RSF200JB-73-4R7-ND
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RSF200JB-73-4R7 13-RSF200JB-73-4R7-ND
Product Name RES 4.7 OHM 2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers