Yageo USA RES 39K OHM 2W 5% METAL OXIDE RSF200JB-73-39K

Description
RES 39Kohm 2W 5% METAL OXIDE
Request a Quote Datasheet
Description
RES 39Kohm 2W 5% METAL OXIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 2W 5% METAL OXIDE - RSF200JB-73-39K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 2W 5% METAL OXIDE
RSF200JB-73-39K
RES 39K OHM 2W 5% METAL OXIDE RSF200JB-73-39K
RES 39Kohm 2W 5% METAL OXIDE

RES 39Kohm 2W 5% METAL OXIDE

Supplier's Site
Through Hole Resistors - 13-RSF200JB-73-39K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF200JB-73-39K-ND
Through Hole Resistors 13-RSF200JB-73-39K-ND
39 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

39 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res, 39K, 5%, 2W, Metal Oxide, Axial; Resistance Yageo - 49AK7853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 2W, Metal Oxide, Axial; Resistance Yageo
49AK7853
Res, 39K, 5%, 2W, Metal Oxide, Axial; Resistance Yageo 49AK7853
RES, 39K, 5%, 2W, METAL OXIDE, AXIAL; Resistance:39kohm; Product Range:RSF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 39K, 5%, 2W, METAL OXIDE, AXIAL; Resistance:39kohm; Product Range:RSF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 5%, 2W, Metal Oxide, Axial; Resistance Yageo - 49AK7852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 2W, Metal Oxide, Axial; Resistance Yageo
49AK7852
Res, 39K, 5%, 2W, Metal Oxide, Axial; Resistance Yageo 49AK7852
RES, 39K, 5%, 2W, METAL OXIDE, AXIAL; Resistance:39kohm; Product Range:RSF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 39K, 5%, 2W, METAL OXIDE, AXIAL; Resistance:39kohm; Product Range:RSF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSF200JB-73-39K 13-RSF200JB-73-39K-ND 49AK7853
Product Name RES 39K OHM 2W 5% METAL OXIDE Through Hole Resistors Res, 39K, 5%, 2W, Metal Oxide, Axial; Resistance Yageo
Technology / Construction MetalOxide MetalOxide MetalOxide
Resistance Range 39000 ohms 39000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details