Yageo USA RES 2.2 OHM 2W 5% AXIAL RSF200JB-73-2R2

Description
RES 2.2ohm 2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2ohm 2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 2W 5% AXIAL - RSF200JB-73-2R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 2W 5% AXIAL
RSF200JB-73-2R2
RES 2.2 OHM 2W 5% AXIAL RSF200JB-73-2R2
RES 2.2ohm 2W 5% AXIAL

RES 2.2ohm 2W 5% AXIAL

Supplier's Site
Through Hole Resistors - 13-RSF200JB-73-2R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF200JB-73-2R2-ND
Through Hole Resistors 13-RSF200JB-73-2R2-ND
2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RSF200JB-73-2R2 13-RSF200JB-73-2R2-ND
Product Name RES 2.2 OHM 2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details