Yageo USA RES 16K OHM 2W 5% AXIAL RSF200JB-73-16K

Description
RES 16Kohm 2W 5% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 2W 5% AXIAL - RSF200JB-73-16K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 2W 5% AXIAL
RSF200JB-73-16K
RES 16K OHM 2W 5% AXIAL RSF200JB-73-16K
RES 16Kohm 2W 5% AXIAL

RES 16Kohm 2W 5% AXIAL

Supplier's Site
Through Hole Resistors - 16KW-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
16KW-2-ND
Through Hole Resistors 16KW-2-ND
16 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

16 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RSF200JB-73-16K 16KW-2-ND
Product Name RES 16K OHM 2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details