Yageo USA Through Hole Resistors RSF200JB-73-0R91

Description
910 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
910 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 0.91W-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
0.91W-2-ND
Through Hole Resistors 0.91W-2-ND
910 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

910 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
RES 0.91 OHM 2W 5% AXIAL - RSF200JB-73-0R91 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.91 OHM 2W 5% AXIAL
RSF200JB-73-0R91
RES 0.91 OHM 2W 5% AXIAL RSF200JB-73-0R91
RES 0.91ohm 2W 5% AXIAL

RES 0.91ohm 2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 0.91W-2-ND RSF200JB-73-0R91
Product Name Through Hole Resistors RES 0.91 OHM 2W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9100 ohms 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers