Yageo USA RES 3.0K OHM 2W 5% METAL OXIDE RSF200JB-3K0

Description
RES 3.0Kohm 2W 5% METAL OXIDE
Request a Quote
Description
RES 3.0Kohm 2W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.0K OHM 2W 5% METAL OXIDE - RSF200JB-3K0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0K OHM 2W 5% METAL OXIDE
RSF200JB-3K0
RES 3.0K OHM 2W 5% METAL OXIDE RSF200JB-3K0
RES 3.0Kohm 2W 5% METAL OXIDE

RES 3.0Kohm 2W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF200JB-3K0
Product Name RES 3.0K OHM 2W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details