Yageo USA RES 27 OHM 2W 5% METAL OXIDE RSF200JB-27R

Description
RES 27ohm 2W 5% METAL OXIDE
Request a Quote
Description
RES 27ohm 2W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 2W 5% METAL OXIDE - RSF200JB-27R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 2W 5% METAL OXIDE
RSF200JB-27R
RES 27 OHM 2W 5% METAL OXIDE RSF200JB-27R
RES 27ohm 2W 5% METAL OXIDE

RES 27ohm 2W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF200JB-27R
Product Name RES 27 OHM 2W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details