Yageo USA RES 1.2 OHM 2W 5% METAL OXIDE RSF200JB-1R2

Description
RES 1.2ohm 2W 5% METAL OXIDE
Request a Quote
Description
RES 1.2ohm 2W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 2W 5% METAL OXIDE - RSF200JB-1R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 2W 5% METAL OXIDE
RSF200JB-1R2
RES 1.2 OHM 2W 5% METAL OXIDE RSF200JB-1R2
RES 1.2ohm 2W 5% METAL OXIDE

RES 1.2ohm 2W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF200JB-1R2
Product Name RES 1.2 OHM 2W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers