Yageo USA RES 13K OHM 2W 5% METAL OXIDE RSF200JB-13K

Description
RES 13Kohm 2W 5% METAL OXIDE
Request a Quote
Description
RES 13Kohm 2W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 2W 5% METAL OXIDE - RSF200JB-13K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 2W 5% METAL OXIDE
RSF200JB-13K
RES 13K OHM 2W 5% METAL OXIDE RSF200JB-13K
RES 13Kohm 2W 5% METAL OXIDE

RES 13Kohm 2W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF200JB-13K
Product Name RES 13K OHM 2W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details