Yageo USA RES 110 OHM 2W 5% METAL OXIDE RSF200JB-110R

Description
RES 110ohm 2W 5% METAL OXIDE
Request a Quote
Description
RES 110ohm 2W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 2W 5% METAL OXIDE - RSF200JB-110R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 5% METAL OXIDE
RSF200JB-110R
RES 110 OHM 2W 5% METAL OXIDE RSF200JB-110R
RES 110ohm 2W 5% METAL OXIDE

RES 110ohm 2W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF200JB-110R
Product Name RES 110 OHM 2W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details