Yageo USA RES 10 OHM 2W 5% METAL OXIDE RSF200JB-10R

Description
RES 10ohm 2W 5% METAL OXIDE
Request a Quote
Description
RES 10ohm 2W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2W 5% METAL OXIDE - RSF200JB-10R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 5% METAL OXIDE
RSF200JB-10R
RES 10 OHM 2W 5% METAL OXIDE RSF200JB-10R
RES 10ohm 2W 5% METAL OXIDE

RES 10ohm 2W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF200JB-10R
Product Name RES 10 OHM 2W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers