Yageo USA RES .62 OHM 2W 5% METAL OXIDE RSF200JB-0R62

Description
RES .62ohm 2W 5% METAL OXIDE
Request a Quote
Description
RES .62ohm 2W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .62 OHM 2W 5% METAL OXIDE - RSF200JB-0R62 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 2W 5% METAL OXIDE
RSF200JB-0R62
RES .62 OHM 2W 5% METAL OXIDE RSF200JB-0R62
RES .62ohm 2W 5% METAL OXIDE

RES .62ohm 2W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF200JB-0R62
Product Name RES .62 OHM 2W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details