Yageo USA Through Hole Resistors RSF100JT-73-330R

Description
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-RSF100JT-73-330RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF100JT-73-330RTB-ND
Through Hole Resistors 13-RSF100JT-73-330RTB-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 13-RSF100JT-73-330RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF100JT-73-330RCT-ND
Through Hole Resistors 13-RSF100JT-73-330RCT-ND
RES 330 OHM 5% 1W AXIAL

RES 330 OHM 5% 1W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RSF100JT-73-330RTB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details