Yageo USA Through Hole Resistors RSF100JR-73-2K7

Description
RES 2.7K OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.7K OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-RSF100JR-73-2K7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF100JR-73-2K7CT-ND
Through Hole Resistors 13-RSF100JR-73-2K7CT-ND
RES 2.7K OHM 5% 1W AXIAL

RES 2.7K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-RSF100JR-73-2K7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF100JR-73-2K7TR-ND
Through Hole Resistors 13-RSF100JR-73-2K7TR-ND
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RSF100JR-73-2K7CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details