91 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
RES 91Kohm 1W 5% METAL OXIDE
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 91KW-1-ND | RSF100JB-73-91K |
| Product Name | Through Hole Resistors | RES 91K OHM 1W 5% METAL OXIDE |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % |