Yageo USA RES 8.2K OHM 1W 5% METAL OXIDE RSF100JB-73-8K2

Description
RES 8.2Kohm 1W 5% METAL OXIDE
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 5% METAL OXIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 5% METAL OXIDE - RSF100JB-73-8K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 5% METAL OXIDE
RSF100JB-73-8K2
RES 8.2K OHM 1W 5% METAL OXIDE RSF100JB-73-8K2
RES 8.2Kohm 1W 5% METAL OXIDE

RES 8.2Kohm 1W 5% METAL OXIDE

Supplier's Site
Through Hole Resistors - 8.2KW-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
8.2KW-1-ND
Through Hole Resistors 8.2KW-1-ND
8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RSF100JB-73-8K2 8.2KW-1-ND
Product Name RES 8.2K OHM 1W 5% METAL OXIDE Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers