The Yageo RSF Series metal oxide film resistor has a resistance value of 68 kΩ with a tolerance of ±5%. It is rated for a power dissipation of 1W and has a voltage rating of 350V. This resistor features a flameproof coating that meets UL-94V-0 standards, ensuring safety in various applications. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious projects. The axial leaded design allows for easy integration into circuits. This resistor is ideal for general-purpose and power applications, providing high stability and reliability.
68 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
RES 68Kohm 1W 5% METAL OXIDE
RES, 68K, 5%, 1W, METAL OXIDE, AXIAL; Resistance:68kohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
RES, 68K, 5%, 1W, METAL OXIDE, AXIAL; Resistance:68kohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RSF100JB-73-68K-ND | RSF100JB-73-68K | 49AK7796 |
| Product Name | Through Hole Resistors | RES 68K OHM 1W 5% METAL OXIDE | Res, 68K, 5%, 1W, Metal Oxide, Axial; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |