Yageo USA RES 4.7 OHM 1W 5% AXIAL RSF100JB-73-4R7

Description
RES 4.7ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1W 5% AXIAL - RSF100JB-73-4R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1W 5% AXIAL
RSF100JB-73-4R7
RES 4.7 OHM 1W 5% AXIAL RSF100JB-73-4R7
RES 4.7ohm 1W 5% AXIAL

RES 4.7ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - 13-RSF100JB-73-4R7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF100JB-73-4R7-ND
Through Hole Resistors 13-RSF100JB-73-4R7-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
RES 4.7 OHM 1W 5% AXIAL - 898-RSF100JB-73-4R7 - Utmel Electronic Limited
Hong Kong, China
RES 4.7 OHM 1W 5% AXIAL
898-RSF100JB-73-4R7
RES 4.7 OHM 1W 5% AXIAL 898-RSF100JB-73-4R7
RES 4.7 OHM 1W 5% AXIAL

RES 4.7 OHM 1W 5% AXIAL

Supplier's Site
Res, 4R7, 5%, 1W, Metal Oxide, Axial; Resistance Yageo - 49AK7782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1W, Metal Oxide, Axial; Resistance Yageo
49AK7782
Res, 4R7, 5%, 1W, Metal Oxide, Axial; Resistance Yageo 49AK7782
RES, 4R7, 5%, 1W, METAL OXIDE, AXIAL; Resistance:4.7ohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 4R7, 5%, 1W, METAL OXIDE, AXIAL; Resistance:4.7ohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 1W, Metal Oxide, Axial; Resistance Yageo - 49AK7781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1W, Metal Oxide, Axial; Resistance Yageo
49AK7781
Res, 4R7, 5%, 1W, Metal Oxide, Axial; Resistance Yageo 49AK7781
RES, 4R7, 5%, 1W, METAL OXIDE, AXIAL; Resistance:4.7ohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 4R7, 5%, 1W, METAL OXIDE, AXIAL; Resistance:4.7ohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RSF100JB-73-4R7 13-RSF100JB-73-4R7-ND 898-RSF100JB-73-4R7 49AK7782
Product Name RES 4.7 OHM 1W 5% AXIAL Through Hole Resistors RES 4.7 OHM 1W 5% AXIAL Res, 4R7, 5%, 1W, Metal Oxide, Axial; Resistance Yageo
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details