Yageo USA Through Hole Resistors RSF100JB-73-130R

Description
130 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
130 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 130W-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
130W-1-ND
Through Hole Resistors 130W-1-ND
130 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

130 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
RES 130 OHM 1W 5% METAL OXIDE - RSF100JB-73-130R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 5% METAL OXIDE
RSF100JB-73-130R
RES 130 OHM 1W 5% METAL OXIDE RSF100JB-73-130R
RES 130ohm 1W 5% METAL OXIDE

RES 130ohm 1W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 130W-1-ND RSF100JB-73-130R
Product Name Through Hole Resistors RES 130 OHM 1W 5% METAL OXIDE
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details