Yageo USA Through Hole Resistors RSF100JB-73-0R62

Description
620 mOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
620 mOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 0.62W-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
0.62W-1-ND
Through Hole Resistors 0.62W-1-ND
620 mOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

620 mOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
RES 0.62 OHM 1W 5% AXIAL - RSF100JB-73-0R62 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1W 5% AXIAL
RSF100JB-73-0R62
RES 0.62 OHM 1W 5% AXIAL RSF100JB-73-0R62
RES 0.62ohm 1W 5% AXIAL

RES 0.62ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 0.62W-1-ND RSF100JB-73-0R62
Product Name Through Hole Resistors RES 0.62 OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details