Yageo USA RES 2.2 OHM 1W 5% METAL OXIDE RSF100JB-2R2

Description
RES 2.2ohm 1W 5% METAL OXIDE
Request a Quote
Description
RES 2.2ohm 1W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1W 5% METAL OXIDE - RSF100JB-2R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1W 5% METAL OXIDE
RSF100JB-2R2
RES 2.2 OHM 1W 5% METAL OXIDE RSF100JB-2R2
RES 2.2ohm 1W 5% METAL OXIDE

RES 2.2ohm 1W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF100JB-2R2
Product Name RES 2.2 OHM 1W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details