Yageo USA RES 20 OHM 1W 5% METAL OXIDE RSF100JB-20R

Description
RES 20ohm 1W 5% METAL OXIDE
Request a Quote
Description
RES 20ohm 1W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 5% METAL OXIDE - RSF100JB-20R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 5% METAL OXIDE
RSF100JB-20R
RES 20 OHM 1W 5% METAL OXIDE RSF100JB-20R
RES 20ohm 1W 5% METAL OXIDE

RES 20ohm 1W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF100JB-20R
Product Name RES 20 OHM 1W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details