Yageo USA RES 1.1 OHM 1W 5% METAL OXIDE RSF100JB-1R1

Description
RES 1.1ohm 1W 5% METAL OXIDE
Request a Quote
Description
RES 1.1ohm 1W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 1W 5% METAL OXIDE - RSF100JB-1R1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 1W 5% METAL OXIDE
RSF100JB-1R1
RES 1.1 OHM 1W 5% METAL OXIDE RSF100JB-1R1
RES 1.1ohm 1W 5% METAL OXIDE

RES 1.1ohm 1W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF100JB-1R1
Product Name RES 1.1 OHM 1W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details