Yageo USA RES 11K OHM 1W 5% METAL OXIDE RSF100JB-11K

Description
RES 11Kohm 1W 5% METAL OXIDE
Request a Quote
Description
RES 11Kohm 1W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1W 5% METAL OXIDE - RSF100JB-11K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1W 5% METAL OXIDE
RSF100JB-11K
RES 11K OHM 1W 5% METAL OXIDE RSF100JB-11K
RES 11Kohm 1W 5% METAL OXIDE

RES 11Kohm 1W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF100JB-11K
Product Name RES 11K OHM 1W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details