KEMET Electronics Corporation Film Capacitors RSBPC1470AA00K

Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet
Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-RSBPC1470AA00K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-RSBPC1470AA00K-ND
Film Capacitors 399-RSBPC1470AA00K-ND
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Buy Now Datasheet
Cap, Film, 4700Pf, 630V, Radial; Dielectric Type Kemet - 69AC3985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 4700Pf, 630V, Radial; Dielectric Type Kemet
69AC3985
Cap, Film, 4700Pf, 630V, Radial; Dielectric Type Kemet 69AC3985
CAP, FILM, 4700PF, 630V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, FILM, 4700PF, 630V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - RSBPC1470AA00K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
RSBPC1470AA00K
Capacitors - Film Capacitors RSBPC1470AA00K
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-RSBPC1470AA00K-ND 69AC3985 RSBPC1470AA00K
Product Name Film Capacitors Cap, Film, 4700Pf, 630V, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF100K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details