CAP, FILM, 4700PF, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP FILM RAD POLYPROP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-RSBEC1470AA00K-ND | 69AC3909 | RSBEC1470AA00K |
| Product Name | Film Capacitors | Cap, Film, 4700Pf, 100V, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |