KEMET Electronics Corporation Film Capacitors RSBDC4100AA10K

Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet
Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-RSBDC4100AA10K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-RSBDC4100AA10K-ND
Film Capacitors 399-RSBDC4100AA10K-ND
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Buy Now Datasheet
Capacitors - Film Capacitors - RSBDC4100AA10K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
RSBDC4100AA10K
Capacitors - Film Capacitors RSBDC4100AA10K
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Supplier's Site
Cap, Film, 1Uf, 63V, Radial; Dielectric Type Kemet - 69AC3905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 1Uf, 63V, Radial; Dielectric Type Kemet
69AC3905
Cap, Film, 1Uf, 63V, Radial; Dielectric Type Kemet 69AC3905
CAP, FILM, 1UF, 63V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, 1UF, 63V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-RSBDC4100AA10K-ND RSBDC4100AA10K 69AC3905
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, 1Uf, 63V, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers