Yageo USA 1W Resistor RS101

Description
RESISTOR KIT 0.47-56 1W 255PCS Product overview: RS101 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-RS101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR KIT 0.47-56 1W 255PCS Product overview: RS101 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-RS101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Resistor - 653-RS101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Resistor
653-RS101
1W Resistor 653-RS101
RESISTOR KIT 0.47-56 1W 255PCS Product overview: RS101 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-RS101 can be used for catalog matching and distributor lookup.

RESISTOR KIT 0.47-56 1W 255PCS Product overview: RS101 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-RS101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Kits - RS101-KIT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
RS101-KIT-ND
Resistor Kits RS101-KIT-ND
Metal Oxide Film Resistor Kit 0.47 ~ 56 Ohm ±5% 1W Through Hole 255 Pieces (51 Values - 5 Each)

Metal Oxide Film Resistor Kit 0.47 ~ 56 Ohm ±5% 1W Through Hole 255 Pieces (51 Values - 5 Each)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 653-RS101 RS101-KIT-ND
Product Name 1W Resistor Resistor Kits
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Category / Application General Use
Technology / Construction Metal Oxide Film
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details