Yageo USA Chip Resistor - Surface Mount RP0805FRE0710KL

Description
RES 10K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 10K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0805FRE0710KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805FRE0710KLCT-ND
Chip Resistor - Surface Mount 13-RP0805FRE0710KLCT-ND
RES 10K OHM 1% 1/8W 0805

RES 10K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0805FRE0710KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805FRE0710KLTR-ND
Chip Resistor - Surface Mount 13-RP0805FRE0710KLTR-ND
RES 10K OHM 1% 1/8W 0805

RES 10K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0805FRE0710KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805FRE0710KLDKR-ND
Chip Resistor - Surface Mount 13-RP0805FRE0710KLDKR-ND
RES 10K OHM 1% 1/8W 0805

RES 10K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 10K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 61AK7902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
61AK7902
Res, 10K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 61AK7902
RES, 10K, 1%, 0.125W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 61AK7903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
61AK7903
Res, 10K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 61AK7903
RES, 10K, 1%, 0.125W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0805FRE0710KLCT-ND 61AK7902
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details