Yageo USA Chip Resistor - Surface Mount RP0805BRD07220KL

Description
RES 220K OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES 220K OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0805BRD07220KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805BRD07220KLCT-ND
Chip Resistor - Surface Mount 13-RP0805BRD07220KLCT-ND
RES 220K OHM 0.1% 1/8W 0805

RES 220K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0805BRD07220KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805BRD07220KLDKR-ND
Chip Resistor - Surface Mount 13-RP0805BRD07220KLDKR-ND
RES 220K OHM 0.1% 1/8W 0805

RES 220K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0805BRD07220KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805BRD07220KLTR-ND
Chip Resistor - Surface Mount 13-RP0805BRD07220KLTR-ND
RES 220K OHM 0.1% 1/8W 0805

RES 220K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Res, 220K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 61AK7887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
61AK7887
Res, 220K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 61AK7887
RES, 220K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 61AK7886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
61AK7886
Res, 220K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 61AK7886
RES, 220K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0805BRD07220KLCT-ND 61AK7887
Product Name Chip Resistor - Surface Mount Res, 220K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers